Manufacturer: Bourns Inc.
Win Source Part Number: 1161381-CG0603MLU-24
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
VARISTOR, ESD PROTECTOR, 25V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:24V; Product Range:ChipGuard MLU Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
VARISTOR 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1161381-CG0603MLU-24E | 78Y5608 | CG0603MLU-24E | CG0603MLU-24E |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLU-24E | Varistor, Esd Protector, 25V, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Diode Applications | Protector |