ESD SUPPRESSOR, 0603, 12V, 0.05PF; Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
VARISTOR 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18T7320 | CG0603MLU-12E |
| Product Name | Esd Suppressor, 0603, 12V, 0.05Pf; Clamping Voltage Vc Max Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |