Manufacturer: Bourns Inc.
Win Source Part Number: 915283-CG0603MLU-05E
Series: ChipGuard® MLU
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCV
Family Name: CG060
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CG0603MLU05E, CG0603MLU-05EDKR, CG0603MLU-05ECT, CG0603MLU-05ETR
VARISTOR 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 915283-CG0603MLU-05E | CG0603MLU-05E | CG0603MLU-05E |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLU-05E | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |