VARISTOR, 12V, 140V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:MLD Series; Clamping Voltage Vc Max:140V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-30°C RoHS Compliant: Yes
VARISTOR 50V 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 02J1283 | CG0603MLD-12E |
| Product Name | Varistor, 12V, 140V, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |