Manufacturer: Bourns Inc.
Win Source Part Number: 1029103-CG0603MLC-3.
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 0.5pF @ 1MHz
Maximum DC Volts: 3.3VDC
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
VARISTOR, ESD, 25V, 3.3VDC; Voltage Rating VAC:-; Voltage Rating V DC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:ESD Protector; Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, AEC-Q200, ESD PROTECTOR, 0603; Voltage Rating VAC:-; Voltage Rating VDC:3.3V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:25V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
VARISTOR 0603
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1029103-CG0603MLC-3.3LE | 49X9234 | 14P5357 | CG0603MLC-3.3LE | CG0603MLC-3.3LE |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLC-3.3LE | Varistor, Esd, 25V, 3.3Vdc; Voltage Rating Vac Bourns | Varistor, Aec-Q200, Esd Protector, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| CT | 0.5000 pF |