Bourns, Inc. Voltage Rating Vac Bourns CG0603MLC-12E.

Description
Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Bourns - 29AC3272 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Bourns
29AC3272
Voltage Rating Vac Bourns 29AC3272
Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AC3272
Product Name Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Constant Current Diodes - 1333331 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details