Varistor, AEC-Q200 ChipGuard MLC Series, 12 V, 0603 [1608 Metric], ESD Protector, 30 V RoHS Compliant: Yes
VARISTOR, 12V, 50V, 0603; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Peak Energy (10/1000uS):-RoHS Compliant: Yes
VARISTOR 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 49X9233 | 60H7368 | CG0603MLC-12E | CG0603MLC-12E |
| Product Name | Varistor, Aec-Q200 Chipguard Mlc Series, 12 V, 0603 [1608 Metric], Esd Protector, 30 V Rohs Compliant Bourns | Varistor, 12V, 50V, 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Diode Applications | Protector |