Bourns, Inc. Varistors, MOVs CG0603MLC-05LE

Description
VARISTOR 0603
Datasheet
Description
VARISTOR 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - CG0603MLC-05LE - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
CG0603MLC-05LE
Varistors, MOVs CG0603MLC-05LE
VARISTOR 0603

VARISTOR 0603

Supplier's Site Datasheet
Esd Suppressor, 0603, 5V, 0.5Pf; Clamping Voltage Vc Max Bourns - 18T7317 - Newark, An Avnet Company
Chicago, IL, United States
Esd Suppressor, 0603, 5V, 0.5Pf; Clamping Voltage Vc Max Bourns
18T7317
Esd Suppressor, 0603, 5V, 0.5Pf; Clamping Voltage Vc Max Bourns 18T7317
ESD SUPPRESSOR, 0603, 5V, 0.5PF; Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Packaging:Cut Tape; Product Range:- RoHS Compliant: Yes

ESD SUPPRESSOR, 0603, 5V, 0.5PF; Clamping Voltage Vc Max:25V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Packaging:Cut Tape; Product Range:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - CG0603MLC-05LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
CG0603MLC-05LE
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs CG0603MLC-05LE
VARISTOR 0603

VARISTOR 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number CG0603MLC-05LE 18T7317 CG0603MLC-05LE
Product Name Varistors, MOVs Esd Suppressor, 0603, 5V, 0.5Pf; Clamping Voltage Vc Max Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data