VARISTOR, 5V, 20V, 0603; Voltage Rating VAC:8V; Voltage Rating VDC:5V; Product Range:ChipGuard MLC Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:-; Peak Energy (10/1000uS):- RoHS Compliant: Yes
Varistor, AEC-Q200 ChipGuard MLC Series, 5 V, 0603 [1608 Metric], ESD Protector, 20 V RoHS Compliant: Yes
VARISTOR 0603
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CG0603MLC-05E | 97M3815 | 94X0471 | CG0603MLC-05E |
| Product Name | Varistors, MOVs | Varistor, 5V, 20V, 0603; Voltage Rating Vac Bourns | Varistor, Aec-Q200 Chipguard Mlc Series, 5 V, 0603 [1608 Metric], Esd Protector, 20 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |