Manufacturer: Bourns Inc.
Win Source Part Number: 915282-CG0603MLA-5.5
Series: ChipGuard® MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCV
Family Name: CG060
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CG0603MLA55ME, CG0603MLA-5.5MECT, CG0603MLA-5.5METR, CG0603MLA-5.5MEDKR, CG0603MLA-5.5ME-ND
VARISTOR, ESD CLAMP PROTECTOR, 19V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ChipGuard MLA Series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 5.5V 19V 0603, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ChipGuard MLA Series; Clamping Voltage Vc Max:19V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 8V 30A 0603
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 915282-CG0603MLA-5.5ME | CG0603MLA-5.5ME | 78Y5605 | 02J1282 | CG0603MLA-5.5ME |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLA-5.5ME | Varistors, MOVs | Varistor, Esd Clamp Protector, 19V, 0603; Voltage Rating Vac Bourns | Metal Oxide Varistor, 5.5V 19V 0603, Full Reel; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |