Manufacturer: Bourns Inc.
Win Source Part Number: 915281-CG0603MLA-26K
Series: ChipGuard® MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCV
Family Name: CG060
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: CG0603MLA-26KEDKR, CG0603MLA-26KE-ND, CG0603MLA-26KECT, CG0603MLA-26KETR
VARISTOR 31V 30A 0603
VARISTOR, ESD CLAMP PROTECTOR, 70V, 0603; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:ChipGuard MLA Series; Clamping Voltage Vc Max:70V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:ESD Clamp Protector; RoHS Compliant: Yes
VARISTOR 31V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 915281-CG0603MLA-26KE | CG0603MLA-26KE | 50AC9092 | CG0603MLA-26KE |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLA-26KE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Esd Clamp Protector, 70V, 0603; Voltage Rating Vac Bourns | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |