Manufacturer: Bourns Inc.
Win Source Part Number: 1161380-CG0603MLA-18
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
METAL OXIDE VARISTOR, 18V, 40V 0603; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ChipGuard MLA Series; Clamping Voltage Vc Max:40V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 22V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1161380-CG0603MLA-18KE | 02J1281 | CG0603MLA-18KE |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLA-18KE | Metal Oxide Varistor, 18V, 40V 0603; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |