Manufacturer: Bourns Inc.
Win Source Part Number: 800535-CG0603MLA-14K
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Part Status: Obsolete (End Of Life)
Varistor Voltage (Min): 16.2V
Varistor Voltage (Typ): 18V
Current - Surge: 30A
Maximum AC Volts: 11V
Maximum DC Volts: 14V
Energy: 0.10J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603
Varistor Voltage (Maximum): 19.8V
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 150pF at 1MHz
Part Number Series: CG060
VARISTOR 18V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 800535-CG0603MLA-14KE | CG0603MLA-14KE |
| Product Name | TVS - TVS - Varistors, MOVs - CG0603MLA-14KE | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |