VARISTOR, AEC-Q200, ESD PROTECTOR, 0402; Voltage Rating VAC:-; Voltage Rating VDC:5V; Product Range:AEC-Q200; Clamping Voltage Vc Max:25V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:- RoHS Compliant: Yes
ESD SUPPRESSOR, 0402, 5V, 0.5PF; Clamping Voltage Vc Max:25V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:-; Packaging:Cut Tape; Product Range:- RoHS Compliant: Yes
VARISTOR 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 14P5343 | 18T7315 | CG0402MLC-05LG | CG0402MLC-05LG |
| Product Name | Varistor, Aec-Q200, Esd Protector, 0402; Voltage Rating Vac Bourns | Esd Suppressor, 0402, 5V, 0.5Pf; Clamping Voltage Vc Max Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Diode Applications | Protector |