METAL OXIDE VARISTOR, 18V, 45V 0402, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:45V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
VARISTOR 22V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 02J1278 | CG0402MLA-18KG |
| Product Name | Metal Oxide Varistor, 18V, 45V 0402, Full Reel; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |