Win Source Part Number: 965829-CG0402MLA-14L
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ChipGuard® MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 100 pF @ 1 MHz
Varistor Voltage (Min): 15.3 V
Varistor Voltage (Typ): 18 V
Varistor Voltage (Max): 20.7 V
Current - Surge: 20 A
Maximum AC Volts: 11 V
Maximum DC Volts: 14 V
Energy: 0.05J
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AVR-M1005C080MTADB; AVR-M1005C180MTAABCG
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: CG0402MLA-14LGDKR,CG
Base Product Number: CG0402
VARISTOR 18V 20A 0402
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 965829-CG0402MLA-14LG | CG0402MLA-14LG |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0402 (1005 Metric) | Surface Mount, MLCV |