Win Source Part Number: 960521-CG0201MLC-05H
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ChipGuard® MLC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 15,000
Capacitance @ Frequency: 0.2 pF @ 1 MHz
Maximum DC Volts: 5 V
Mounting Type: Surface Mount, MLCV
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CG0201MLC-05HCG0201M
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: 2266-CG0201MLC-05H,C
Base Product Number: CG0201
POLYMER ESD PROTECTOR, 5V, 0201
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 960521-CG0201MLC-05H | CG0201MLC-05H |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0201 (0603 Metric) | Surface Mount, MLCV |