Bourns, Inc. Chip Resistor - Surface Mount CFN1206AFZ-R005ELF

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206AFZ-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFZ-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AFZ-R005ELFTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFZ-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFZ-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206AFZ-R005ELFCT-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFZ-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFZ-R005ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206AFZ-R005ELFDKR-ND
RES 0.005 OHM 1% 1W 1206

RES 0.005 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6244
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6244
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6243
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6243
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN1206AFZ-R005ELFTR-ND 53AJ6244
Product Name Chip Resistor - Surface Mount Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details