Bourns, Inc. Chip Resistor - Surface Mount CFN1206AFX-R010ELF

Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206AFX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R010ELFTR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R010ELFCT-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R010ELFDKR-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6238
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6238
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6237
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6237
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN1206AFX-R010ELFTR-ND 53AJ6238
Product Name Chip Resistor - Surface Mount Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details