Bourns, Inc. 1W Resistor CFN1206AFX-R005ELF

Description
RESMETALFOIL A 1206 R005 1% 1W T Product overview: CFN1206AFX-R005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CFN1206AFX-R005EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESMETALFOIL A 1206 R005 1% 1W T Product overview: CFN1206AFX-R005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CFN1206AFX-R005EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESMETALFOIL A 1206 R005 1% 1W T Product overview: CFN1206AFX-R005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CFN1206AFX-R005EL F can be used for catalog matching and distributor lookup.

RESMETALFOIL A 1206 R005 1% 1W T Product overview: CFN1206AFX-R005ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CFN1206AFX-R005ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1051849-CFN1206AFX-R005ELF
Resistors - Chip Resistor - Surface Mount 1051849-CFN1206AFX-R005ELF
Win Source Part Number: 1051849-CFN1206AFX-R 005ELF Category: Resistors>Chip Resistor - Surface Mount Series: CFN-A Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Foil Number of Terminations: 2 Resistance: 5 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: 118-CFN1206AFX-R005E LFCT,118-CFN1206AFX- R005ELFTR,118-CFN120 6AFX-R005ELFDKR

Win Source Part Number: 1051849-CFN1206AFX-R005ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CFN-A
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: 118-CFN1206AFX-R005ELFCT,118-CFN1206AFX-R005ELFTR,118-CFN1206AFX-R005ELFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R005ELFCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R005ELFTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206AFX-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206AFX-R005ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206AFX-R005ELFDKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Foil

Buy Now Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 53AJ6236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
53AJ6236
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 53AJ6236
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns - 15AJ5712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
15AJ5712
Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns 15AJ5712
RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R005, 1W, 1206, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CFN1206AFX-R005ELF 1051849-CFN1206AFX-R005ELF 118-CFN1206AFX-R005ELFCT-ND 53AJ6236
Product Name 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R005, 1W, 1206, Metal Foil; Resistance Bourns
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers