Bourns, Inc. Chip Resistor - Surface Mount CFN1206-JZ-R005ELF

Description
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206-JZ-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-JZ-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206-JZ-R005ELFTR-ND
5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

5 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206-JZ-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-JZ-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206-JZ-R005ELFCT-ND
RES 0.005 OHM 5% 1W 1206

RES 0.005 OHM 5% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-JZ-R005ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN1206-JZ-R005ELF
Chip Resistor - Surface Mount CFN1206-JZ-R005ELF
RESMETALFOIL 1206 R005 5% 1W TCR

RESMETALFOIL 1206 R005 5% 1W TCR

Supplier's Site Datasheet
Res, 0R005, 1W, 1206, Metal Foil Rohs Compliant Bourns - 53AJ6586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 1206, Metal Foil Rohs Compliant Bourns
53AJ6586
Res, 0R005, 1W, 1206, Metal Foil Rohs Compliant Bourns 53AJ6586
RES, 0R005, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 0R005, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN1206-JZ-R005ELFTR-ND CFN1206-JZ-R005ELF 53AJ6586
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R005, 1W, 1206, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers