Bourns, Inc. Chip Resistor - Surface Mount CFN1206-JX-R040ELF

Description
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206-JX-R040ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-JX-R040ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206-JX-R040ELFTR-ND
40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

40 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-JX-R040ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN1206-JX-R040ELF
Chip Resistor - Surface Mount CFN1206-JX-R040ELF
RESMETALFOIL 1206 R040 5% 1W TCR

RESMETALFOIL 1206 R040 5% 1W TCR

Supplier's Site Datasheet
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns - 53AJ6585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns
53AJ6585
Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns 53AJ6585
RES, 0R04, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 0R04, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN1206-JX-R040ELFTR-ND CFN1206-JX-R040ELF 53AJ6585
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R04, 1W, 1206, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details