Bourns, Inc. Chip Resistor - Surface Mount CFN1206-FZ-R010ELF

Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN1206-FZ-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FZ-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN1206-FZ-R010ELFTR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206-FZ-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FZ-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN1206-FZ-R010ELFCT-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN1206-FZ-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN1206-FZ-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN1206-FZ-R010ELFDKR-ND
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FZ-R010ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN1206-FZ-R010ELF
Chip Resistor - Surface Mount CFN1206-FZ-R010ELF
RESMETALFOIL 1206 R010 1% 1W TCR

RESMETALFOIL 1206 R010 1% 1W TCR

Supplier's Site Datasheet
Res, 0R01, 1W, 1206, Metal Foil Rohs Compliant Bourns - 53AJ6582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil Rohs Compliant Bourns
53AJ6582
Res, 0R01, 1W, 1206, Metal Foil Rohs Compliant Bourns 53AJ6582
RES, 0R01, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 0R01, 1W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN1206-FZ-R010ELFTR-ND CFN1206-FZ-R010ELF 53AJ6582
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R01, 1W, 1206, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details