Bourns, Inc. Chip Resistor - Surface Mount CFN1206-FX-R020ELF

Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CFN1206-FX-R020ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R020ELFCT-ND
Chip Resistor - Surface Mount CFN1206-FX-R020ELFCT-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R020ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R020ELFDKR-ND
Chip Resistor - Surface Mount CFN1206-FX-R020ELFDKR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R020ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R020ELFTR-ND
Chip Resistor - Surface Mount CFN1206-FX-R020ELFTR-ND
20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R020, 1W, Current Sense, 1206; Resistance Bourns - 34AH0419 - Newark, An Avnet Company
Chicago, IL, United States
Res, R020, 1W, Current Sense, 1206; Resistance Bourns
34AH0419
Res, R020, 1W, Current Sense, 1206; Resistance Bourns 34AH0419
RES, R020, 1W, CURRENT SENSE, 1206; Resistance:0.02ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, R020, 1W, CURRENT SENSE, 1206; Resistance:0.02ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R020, 1W, Current Sense, 1206; Resistance Bourns - 34AK1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, R020, 1W, Current Sense, 1206; Resistance Bourns
34AK1195
Res, R020, 1W, Current Sense, 1206; Resistance Bourns 34AK1195
RES, R020, 1W, CURRENT SENSE, 1206; Resistance:0.02ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, R020, 1W, CURRENT SENSE, 1206; Resistance:0.02ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFN1206-FX-R020ELFCT-ND 34AH0419
Product Name Chip Resistor - Surface Mount Res, R020, 1W, Current Sense, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details