Bourns, Inc. Surface Mount Resistors CFN1206-FX-R010ELF

Description
Bourns CFN1206-FX-R010ELF Resistor
Request a Quote Datasheet
Description
Bourns CFN1206-FX-R010ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 630218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630218
Surface Mount Resistors 630218
Bourns CFN1206-FX-R010ELF Resistor

Bourns CFN1206-FX-R010ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CFN1206-FX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R010ELFCT-ND
Chip Resistor - Surface Mount CFN1206-FX-R010ELFCT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R010ELFTR-ND
Chip Resistor - Surface Mount CFN1206-FX-R010ELFTR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN1206-FX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN1206-FX-R010ELFDKR-ND
Chip Resistor - Surface Mount CFN1206-FX-R010ELFDKR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller - 02AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller
02AH0204
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller 02AH0204
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller - 96AC7350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller
96AC7350
Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller 96AC7350
RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 1W, 1206, METAL FOIL; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 630218 CFN1206-FX-R010ELFCT-ND 02AH0204
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R01, 1W, 1206, Metal Foil; Resistance Bourns Jw Miller
Technology / Construction Metal Foil; Metal Foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details