Bourns, Inc. Chip Resistor - Surface Mount CFN0805AJZ-R030ELF

Description
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AJZ-R030ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJZ-R030ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AJZ-R030ELFTR-ND
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6234
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6234
RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6235
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6235
RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0805AJZ-R030ELFTR-ND 53AJ6234
Product Name Chip Resistor - Surface Mount Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details