Bourns, Inc. Chip Resistor - Surface Mount CFN0805AJZ-R010ELF

Description
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AJZ-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJZ-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AJZ-R010ELFTR-ND
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AJZ-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJZ-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0805AJZ-R010ELFDKR-ND
RES 0.01 OHM 5% 1/2W 0805

RES 0.01 OHM 5% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AJZ-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJZ-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805AJZ-R010ELFCT-ND
RES 0.01 OHM 5% 1/2W 0805

RES 0.01 OHM 5% 1/2W 0805

Buy Now Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6231
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6231
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6230
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6230
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0805AJZ-R010ELFTR-ND 53AJ6231
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers