Bourns, Inc. Chip Resistor - Surface Mount CFN0805AJX-R020ELF

Description
20 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AJX-R020ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJX-R020ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AJX-R020ELFTR-ND
20 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

20 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6225
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6225
RES, 0R02, 0.75W, 0805, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R02, 0.75W, 0805, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6224
Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6224
RES, 0R02, 0.75W, 0805, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R02, 0.75W, 0805, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0805AJX-R020ELFTR-ND 53AJ6225
Product Name Chip Resistor - Surface Mount Res, 0R02, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details