Bourns, Inc. Chip Resistor - Surface Mount CFN0805AJX-R010ELF

Description
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AJX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AJX-R010ELFTR-ND
10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AJX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805AJX-R010ELFCT-ND
RES 0.01 OHM 5% 1/2W 0805

RES 0.01 OHM 5% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AJX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AJX-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0805AJX-R010ELFDKR-ND
RES 0.01 OHM 5% 1/2W 0805

RES 0.01 OHM 5% 1/2W 0805

Buy Now Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6222
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6222
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6223
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6223
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0805AJX-R010ELFTR-ND 53AJ6222
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details