Bourns, Inc. Chip Resistor - Surface Mount CFN0805AFZ-R005ELF

Description
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AFZ-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFZ-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AFZ-R005ELFTR-ND
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AFZ-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFZ-R005ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0805AFZ-R005ELFDKR-ND
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AFZ-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFZ-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805AFZ-R005ELFCT-ND
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CFN0805AFZ-R005ELF
Chip Resistor - Surface Mount CFN0805AFZ-R005ELF
RESMETALFOIL A 0805 R005 1% 0.75

RESMETALFOIL A 0805 R005 1% 0.75

Supplier's Site Datasheet
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6215
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6215
RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6216
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6216
RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN0805AFZ-R005ELFTR-ND CFN0805AFZ-R005ELF 53AJ6215
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR220FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers