Bourns, Inc. Chip Resistor - Surface Mount CFN0805AFX-R030ELF

Description
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AFX-R030ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R030ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R030ELFTR-ND
30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

30 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AFX-R030ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R030ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R030ELFCT-ND
RES 0.03 OHM 1% 1/2W 0805

RES 0.03 OHM 1% 1/2W 0805

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CFN0805AFX-R030ELF
Chip Resistor - Surface Mount CFN0805AFX-R030ELF
RESMETALFOIL A 0805 R030 1% 0.75

RESMETALFOIL A 0805 R030 1% 0.75

Supplier's Site Datasheet
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6214
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6214
RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6213
Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6213
RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R03, 0.75W, 0805, METAL FOIL; Resistance:0.03ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CFN0805AFX-R030ELFTR-ND CFN0805AFX-R030ELF 53AJ6214
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R03, 0.75W, 0805, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers