Bourns, Inc. Chip Resistor - Surface Mount CFN0805AFX-R010ELF

Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AFX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R010ELFTR-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AFX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R010ELFDKR-ND
RES 0.01 OHM 1% 1/2W 0805

RES 0.01 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805AFX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R010ELFCT-ND
RES 0.01 OHM 1% 1/2W 0805

RES 0.01 OHM 1% 1/2W 0805

Buy Now Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6210
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6210
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6209
Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6209
RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R01, 0.75W, 0805, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CFN0805AFX-R010ELF
Chip Resistor - Surface Mount CFN0805AFX-R010ELF
RESMETALFOIL A 0805 R010 1% 0.75

RESMETALFOIL A 0805 R010 1% 0.75

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN0805AFX-R010ELFTR-ND 53AJ6210 CFN0805AFX-R010ELF
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.75W, 0805, Metal Foil; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-PSIDTEB3L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details