Bourns, Inc. Chip Resistor - Surface Mount CFN0805AFX-R005ELF

Description
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805AFX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805AFX-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805AFX-R005ELFTR-ND
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns - 53AJ6208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns
53AJ6208
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns 53AJ6208
RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns - 15AJ5707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns
15AJ5707
Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns 15AJ5707
RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R005, 0.75W, 0805, METAL FOIL; Resistance:0.005ohm; Product Range:CFN-A Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CFN0805AFX-R005ELF
Chip Resistor - Surface Mount CFN0805AFX-R005ELF
RESMETALFOIL A 0805 R005 1% 0.75

RESMETALFOIL A 0805 R005 1% 0.75

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN0805AFX-R005ELFTR-ND 53AJ6208 CFN0805AFX-R005ELF
Product Name Chip Resistor - Surface Mount Res, 0R005, 0.75W, 0805, Metal Foil; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details