Bourns, Inc. Chip Resistor - Surface Mount CFN0805-JZ-R030ELF

Description
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0805-JZ-R030ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805-JZ-R030ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0805-JZ-R030ELFTR-ND
30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

30 mOhms ±5% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0805-JZ-R030ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0805-JZ-R030ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0805-JZ-R030ELFCT-ND
RES 0.03 OHM 5% 1/2W 0805

RES 0.03 OHM 5% 1/2W 0805

Buy Now Datasheet
Res, 0R03, 0.75W, 0805, Metal Foil Rohs Compliant Bourns - 53AJ6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 0.75W, 0805, Metal Foil Rohs Compliant Bourns
53AJ6579
Res, 0R03, 0.75W, 0805, Metal Foil Rohs Compliant Bourns 53AJ6579
RES, 0R03, 0.75W, 0805, METAL FOIL ROHS COMPLIANT: YES

RES, 0R03, 0.75W, 0805, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0805-JZ-R030ELFTR-ND 53AJ6579
Product Name Chip Resistor - Surface Mount Res, 0R03, 0.75W, 0805, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers