Bourns, Inc. Chip Resistor - Surface Mount CFN0805-FX-R010ELF

Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CFN0805-FX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN0805-FX-R010ELFDKR-ND
Chip Resistor - Surface Mount CFN0805-FX-R010ELFDKR-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN0805-FX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN0805-FX-R010ELFCT-ND
Chip Resistor - Surface Mount CFN0805-FX-R010ELFCT-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN0805-FX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFN0805-FX-R010ELFTR-ND
Chip Resistor - Surface Mount CFN0805-FX-R010ELFTR-ND
10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns - 34AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns
34AH0417
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns 34AH0417
RES, R010, 0.75W, CURRENT SENSE, 0805; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2mm RoHS Compliant: Yes

RES, R010, 0.75W, CURRENT SENSE, 0805; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns - 34AK1193 - Newark, An Avnet Company
Chicago, IL, United States
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns
34AK1193
Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns 34AK1193
RES, R010, 0.75W, CURRENT SENSE, 0805; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2mm RoHS Compliant: Yes

RES, R010, 0.75W, CURRENT SENSE, 0805; Resistance:0.01ohm; Product Range:CFN Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFN0805-FX-R010ELFDKR-ND 34AH0417
Product Name Chip Resistor - Surface Mount Res, R010, 0.75W, Current Sense, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers