5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 0.75W, 3/4W Chip Resistor 0805 (2012 Metric) Current Sense, Moisture Resistant Metal Foil
RES 0.005 OHM 1% 3/4W 0805
RES, R005, 0.75W, CURRENT SENSE, 0805; Resistance:0.005ohm;
RES, R005, 0.75W, CURRENT SENSE, 0805; Resistance:0.005ohm;
RES 0.005 OHM 1% 3/4W 0805
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CFN0805-FX-R005ELFDKR-ND | CFN0805-FX-R005ELF | 34AH0416 | CFN0805-FX-R005ELF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, R005, 0.75W, Current Sense, 0805; Resistance Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |