Bourns, Inc. Chip Resistor - Surface Mount CFN0603AJZ-R010ELF

Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603AJZ-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AJZ-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603AJZ-R010ELFTR-ND
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6204
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6204
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6205
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6205
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0603AJZ-R010ELFTR-ND 53AJ6204
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details