Bourns, Inc. Chip Resistor - Surface Mount CFN0603AJX-R010ELF

Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603AJX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AJX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603AJX-R010ELFTR-ND
10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AJX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AJX-R010ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0603AJX-R010ELFDKR-ND
RESMETALFOIL A 0603 R010 5% 0.5W

RESMETALFOIL A 0603 R010 5% 0.5W

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AJX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AJX-R010ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0603AJX-R010ELFCT-ND
RESMETALFOIL A 0603 R010 5% 0.5W

RESMETALFOIL A 0603 R010 5% 0.5W

Buy Now Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6198
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6198
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6199
Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6199
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CFN0603AJX-R010ELFTR-ND 53AJ6198
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details