Bourns, Inc. Chip Resistor - Surface Mount CFN0603AFZ-R020ELF

Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603AFZ-R020ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFZ-R020ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603AFZ-R020ELFTR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AFZ-R020ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFZ-R020ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0603AFZ-R020ELFCT-ND
RESMETALFOIL A 0603 R020 1% 0.5W

RESMETALFOIL A 0603 R020 1% 0.5W

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603AFZ-R020ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603AFZ-R020ELFDKR-ND
Chip Resistor - Surface Mount 118-CFN0603AFZ-R020ELFDKR-ND
RESMETALFOIL A 0603 R020 1% 0.5W

RESMETALFOIL A 0603 R020 1% 0.5W

Buy Now Datasheet
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns - 15AJ5705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns
15AJ5705
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns 15AJ5705
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns - 53AJ6195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns
53AJ6195
Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns 53AJ6195
RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R02, 0.5W, 0603, METAL FOIL; Resistance:0.02ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CFN0603AFZ-R020ELF
Chip Resistor - Surface Mount CFN0603AFZ-R020ELF
RESMETALFOIL A 0603 R020 1% 0.5W

RESMETALFOIL A 0603 R020 1% 0.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN0603AFZ-R020ELFTR-ND 15AJ5705 CFN0603AFZ-R020ELF
Product Name Chip Resistor - Surface Mount Res, 0R02, 0.5W, 0603, Metal Foil; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details