10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RESMETALFOIL A 0603 R010 1% 0.5W
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes
RES, 0R01, 0.5W, 0603, METAL FOIL; Resistance:0.01ohm; Product Range:CFN-A Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CFN0603AFX-R010ELFTR-ND | CFN0603AFX-R010ELF | 53AJ6189 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 0R01, 0.5W, 0603, Metal Foil; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |