Bourns, Inc. Chip Resistor - Surface Mount CFN0603-JX-R005ELF

Description
5 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0603-JX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603-JX-R005ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0603-JX-R005ELFTR-ND
5 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

5 mOhms ±5% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CFN0603-JX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0603-JX-R005ELFCT-ND
Chip Resistor - Surface Mount 118-CFN0603-JX-R005ELFCT-ND
RESMETALFOIL 0603 R005 5% 0.5W T

RESMETALFOIL 0603 R005 5% 0.5W T

Buy Now Datasheet
Chip Resistor - Surface Mount - CFN0603-JX-R005ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CFN0603-JX-R005ELF
Chip Resistor - Surface Mount CFN0603-JX-R005ELF
RESMETALFOIL 0603 R005 5% 0.5W T

RESMETALFOIL 0603 R005 5% 0.5W T

Supplier's Site Datasheet
Res, 0R005, 0.5W, 0603, Metal Foil Rohs Compliant Bourns - 53AJ6564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 0.5W, 0603, Metal Foil Rohs Compliant Bourns
53AJ6564
Res, 0R005, 0.5W, 0603, Metal Foil Rohs Compliant Bourns 53AJ6564
RES, 0R005, 0.5W, 0603, METAL FOIL ROHS COMPLIANT: YES

RES, 0R005, 0.5W, 0603, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CFN0603-JX-R005ELFTR-ND CFN0603-JX-R005ELF 53AJ6564
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R005, 0.5W, 0603, Metal Foil Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP3R00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details