20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense Metal Foil
RESMETALFOIL 0603 R020 1% 0.5W T
RESMETALFOIL 0603 R020 1% 0.5W T
RES, 0R02, 0.5W, 0603, METAL FOIL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CFN0603-FX-R020ELFTR-ND | 53AJ6560 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R02, 0.5W, 0603, Metal Foil Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % |