Bourns, Inc. Chip Resistor - Surface Mount CFN0402-JX-R010ELF

Description
10 mOhms ±5% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±5% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CFN0402-JX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CFN0402-JX-R010ELFTR-ND
Chip Resistor - Surface Mount 118-CFN0402-JX-R010ELFTR-ND
10 mOhms ±5% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

10 mOhms ±5% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R01, 0.25W, 0402, Metal Foil Rohs Compliant Bourns - 53AJ6556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.25W, 0402, Metal Foil Rohs Compliant Bourns
53AJ6556
Res, 0R01, 0.25W, 0402, Metal Foil Rohs Compliant Bourns 53AJ6556
RES, 0R01, 0.25W, 0402, METAL FOIL ROHS COMPLIANT: YES

RES, 0R01, 0.25W, 0402, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CFN0402-JX-R010ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CFN0402-JX-R010ELF
Chip Resistor - Surface Mount CFN0402-JX-R010ELF
RESMETALFOIL 0402 R01 5% 0.25W T

RESMETALFOIL 0402 R01 5% 0.25W T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CFN0402-JX-R010ELFTR-ND 53AJ6556 CFN0402-JX-R010ELF
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.25W, 0402, Metal Foil Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details