Bourns, Inc. Surface Mount Resistors CFG0612-FX-R010ELF

Description
Bourns CFG0612-FX-R010ELF Resistor
Request a Quote Datasheet
Description
Bourns CFG0612-FX-R010ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2476976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476976
Surface Mount Resistors 2476976
Bourns CFG0612-FX-R010ELF Resistor

Bourns CFG0612-FX-R010ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476977
Surface Mount Resistors 2476977
Bourns CFG0612-FX-R010ELF Resistor

Bourns CFG0612-FX-R010ELF Resistor

Supplier's Site
Surface Mount Resistors - 2476977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476977P
Surface Mount Resistors 2476977P
Bourns CFG0612-FX-R010ELF Resistor

Bourns CFG0612-FX-R010ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - CFG0612-FX-R010ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R010ELFTR-ND
Chip Resistor - Surface Mount CFG0612-FX-R010ELFTR-ND
10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFG0612-FX-R010ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R010ELFCT-ND
Chip Resistor - Surface Mount CFG0612-FX-R010ELFCT-ND
10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFG0612-FX-R010ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R010ELFDKR-ND
Chip Resistor - Surface Mount CFG0612-FX-R010ELFDKR-ND
10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller - 96AC7348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller
96AC7348
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller 96AC7348
RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller - 02AH0202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller
02AH0202
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller 02AH0202
RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns - 29AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns
29AH2286
Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns 29AH2286
RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

RES, 0R01, 1W, 1206W, METAL FOIL; Resistance:0.01ohm; Product Range:CFG Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2476976 CFG0612-FX-R010ELFTR-ND 96AC7348 29AH2286
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns Jw Miller Res, 0R01, 1W, 1206W, Metal Foil; Resistance Bourns
Technology / Construction Metal Foil; Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612 1206; Wide 1206 1206; 1206 Wide 1206
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details