Bourns, Inc. Chip Resistor - Surface Mount CFG0612-FX-R005ELF

Description
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CFG0612-FX-R005ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R005ELFTR-ND
Chip Resistor - Surface Mount CFG0612-FX-R005ELFTR-ND
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFG0612-FX-R005ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R005ELFDKR-ND
Chip Resistor - Surface Mount CFG0612-FX-R005ELFDKR-ND
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFG0612-FX-R005ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CFG0612-FX-R005ELFCT-ND
Chip Resistor - Surface Mount CFG0612-FX-R005ELFCT-ND
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - CFG0612-FX-R005ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CFG0612-FX-R005ELF
Chip Resistor - Surface Mount CFG0612-FX-R005ELF
RES 0.005 OHM 1% 1W WIDE 1206

RES 0.005 OHM 1% 1W WIDE 1206

Supplier's Site Datasheet
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller - 96AC7347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller
96AC7347
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller 96AC7347
RES, 0.005 OHM, 1%, 1W, METAL FOIL; Resistance:0.005ohm; Product Range:CFG Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0.005 OHM, 1%, 1W, METAL FOIL; Resistance:0.005ohm; Product Range:CFG Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller - 33AK7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller
33AK7316
Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller 33AK7316
RES, 0.005 OHM, 1%, 1W, METAL FOIL; Resistance:0.005ohm; Product Range:CFG Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, 0.005 OHM, 1%, 1W, METAL FOIL; Resistance:0.005ohm; Product Range:CFG Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CFG0612-FX-R005ELFTR-ND CFG0612-FX-R005ELF 96AC7347
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0.005 Ohm, 1%, 1W, Metal Foil; Resistance Bourns Jw Miller
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1352295-SR731ERTTP8R20F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 8.2 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details