Bourns, Inc. Fixed Inductors CF453215-5R6K

Description
5.6µH Shielded Multilayer Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Shielded Multilayer Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CF453215-5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CF453215-5R6K-ND
Fixed Inductors CF453215-5R6K-ND
5.6µH Shielded Multilayer Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Shielded Multilayer Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 5.6UH 300MA 1.1OHM Inductor and Choke - 71-CF453215-5R6K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6UH 300MA 1.1OHM Inductor and Choke
71-CF453215-5R6K
SMD 5.6UH 300MA 1.1OHM Inductor and Choke 71-CF453215-5R6K
FIXED IND 5.6UH 300MA 1.1OHM SMD Product overview: CF453215-5R6K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 300MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CF453215-5R6K can be used for catalog matching and distributor lookup.

FIXED IND 5.6UH 300MA 1.1OHM SMD Product overview: CF453215-5R6K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 300MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CF453215-5R6K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051427-CF453215-5R6K
Inductors, Coils, Chokes - Fixed Inductors 1051427-CF453215-5R6K
Win Source Part Number: 1051427-CF453215-5R6 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CF453215 Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 5.6 µH Height - Seated (Max): 0.067" (1.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 50 @ 7.96MHz Frequency - Self Resonant: 33MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CF453215 Product Status: Obsolete

Win Source Part Number: 1051427-CF453215-5R6K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CF453215
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 7.96MHz
Frequency - Self Resonant: 33MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CF453215
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CF453215-5R6K-ND 71-CF453215-5R6K 1051427-CF453215-5R6K
Product Name Fixed Inductors SMD 5.6UH 300MA 1.1OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details