Bourns, Inc. Fixed Inductors CF453215-1R8K

Description
1.8µH Shielded Multilayer Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CF453215-1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CF453215-1R8K-ND
Fixed Inductors CF453215-1R8K-ND
1.8µH Shielded Multilayer Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Shielded Multilayer Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CF453215-1R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details