Bourns, Inc. Fixed Inductors CF322513-R12K

Description
120nH Shielded Multilayer Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 450mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CF322513-R12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CF322513-R12K-ND
Fixed Inductors CF322513-R12K-ND
120nH Shielded Multilayer Inductor 450mA 220mOhm Max 1210 (3225 Metric)

120nH Shielded Multilayer Inductor 450mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CF322513-R12K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details