Bourns, Inc. Fixed Inductors CF322513-100K

Description
10µH Shielded Multilayer Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CF322513-100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CF322513-100K-ND
Fixed Inductors CF322513-100K-ND
10µH Shielded Multilayer Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

10µH Shielded Multilayer Inductor 150mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CF322513-100K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details