Bourns, Inc. Hc Inductor, 10Uh, 155Ma, 10% 30Mhz; Inductance Bourns CF252016-100K

Description
HC INDUCTOR, 10UH, 155MA, 10% 30MHZ; Inductance:10µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CF252016 Series; Core Material:Ferrite RoHS Compliant: Yes
Description
HC INDUCTOR, 10UH, 155MA, 10% 30MHZ; Inductance:10µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CF252016 Series; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hc Inductor, 10Uh, 155Ma, 10% 30Mhz; Inductance Bourns - 14P9653 - Newark, An Avnet Company
Chicago, IL, United States
Hc Inductor, 10Uh, 155Ma, 10% 30Mhz; Inductance Bourns
14P9653
Hc Inductor, 10Uh, 155Ma, 10% 30Mhz; Inductance Bourns 14P9653
HC INDUCTOR, 10UH, 155MA, 10% 30MHZ; Inductance:10µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CF252016 Series; Core Material:Ferrite RoHS Compliant: Yes

HC INDUCTOR, 10UH, 155MA, 10% 30MHZ; Inductance:10µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:30MHz; DC Current Rating:155mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CF252016 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14P9653
Product Name Hc Inductor, 10Uh, 155Ma, 10% 30Mhz; Inductance Bourns
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details